Insulator Body Material | Mica |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | 0.076mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Body Length | 1.093" |
Transistor Insulator | Newark Electronics |
Transistor Insulator, TO-3, 1.625 L, Hole Dia .160, Mica, For Plastic Case | Keystone Electronics 4651 | RS Americas |
Stamped Mica Transistor Insulator for Plastic TO-3 Case | Future Electronics |
Customer Item | Carlton-Bates |
Mounting Hardware MICA FOR TO 3 CS | Sager |
Where can I find additional details, specifications and documents for a 4651?
Additional datasheets, footprints and schematics for 4651 are listed on our Part Details page. You can also find images and similar parts to 4651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4651 fall under?
The 4651 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 4651 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4651 you can contact the distributor directly for product support, shipping queries etc.
Is the 4651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4651 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Future Electronics have stock available or on a lead time for 4651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4651 often in real-time on the comparison pages.
What if I can't find stock of 4651?
You can fill out our help required form which you can use to request a quote for 4651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.