Status: | Unknown |
---|---|
Series: | 4000N Series |
RoHS: | Unknown |
Prices starting from US$22.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.65
|
11,193
in stock
|
Buy Now | |
Sager
from US$26.54
|
2,259
in stock
|
Buy Now | |
element14
from US$34.89
|
1,160
in stock
|
Buy Now | |
Farnell
from US$48.06
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$42.89
|
332
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.73
|
312
in stock
|
Buy Now | |
RS Americas
from US$34.25
|
290
in stock
|
Buy Now | |
Distrelec
from US$33.35
|
241
in stock
|
Buy Now | |
Avnet America
from US$24.96
|
-
|
Buy Now | |
Relay Specialties
from US$22.55
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 46dBA |
Flow Rate - Imperial | 94.17cu.ft/min |
Flow Rate - Metric | 160m³/h |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4000N Series |
Power Rating | 19W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Frequency | 50Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating life Time | 37500h |
Power Consumption | 19W |
Speed Range Max | 2650rpm |
AC Axial Fan, 119mm 230V 160m3/H | RS |
AC Fans Tubeaxial Fan, 119x119x38mm, 230VAC, 94.2CFM, 19W, 46dBA, 2650RPM, Sintec | Sager |
FAN, 119X119X38MM, 230VAC | element14 |
Axial Fan, 119Mm X 119Mm X 38Mm, 230Vac | Newark Electronics |
Fan: AC | Transfer Multisort Elektronik |
AC Fan, 230V, 120x120x38mm, 94.2CFM, 19W, 46dBA, 2650RPM, Terminals | ebm-papst 4650N | RS Americas |
ebmpapst Axial Fan AC 119x119x38mm 230V 160m³/h IP20 | Distrelec |
AC Fan Sintec-Sleeve Bearing 230V 19W 50Hz 2650RPM 94.2CFM 46dB Flange Mount | Avnet America |
Fan Tubeaxial 230VAC Square119mm L x 119mm H Sintec 94.1CFM (2.63m³/min) 2 Terminals | Relay Specialties |
Where can I find additional details, specifications and documents for a 4650N?
Additional datasheets, footprints and schematics for 4650N are listed on our Part Details page. You can also find images and similar parts to 4650N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4650N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4650N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4650N fall under?
The 4650N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4650N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4650N you can contact the distributor directly for product support, shipping queries etc.
Is the 4650N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4650N have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for 4650N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4650N often in real-time on the comparison pages.
What if I can't find stock of 4650N?
You can fill out our help required form which you can use to request a quote for 4650N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.