Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.24
|
69
in stock
|
Buy Now | |
Distrelec
from US$24.17
|
34
in stock
|
Buy Now | |
RS Americas
from US$16.57
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.10
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$18.83
|
-
|
Buy Now | |
Future Electronics
from US$21.06
|
-
|
Buy Now | |
element14
from US$22.91
|
-
|
Buy Now | |
Farnell
from US$20.22
|
-
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | 5ft |
Wristband Colour | Blue |
Ground Terminals | Snap |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wrist Strap | RS |
Wrist Strap, Adjustable, Thermoplastic, Blue, Coiled cord, 5ft., 4 mm stud | SCS 4650 | RS Americas |
Wristband | Transfer Multisort Elektronik |
Static Control Wrist Band/Strap Set | Newark Electronics |
4600 series wrist strap set 4mm connection | Future Electronics |
30H5784 | element14 |
STATIC CONTROL WRIST BAND/STRAP SET | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4650?
Additional datasheets, footprints and schematics for 4650 are listed on our Part Details page. You can also find images and similar parts to 4650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4650 fall under?
The 4650 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 4650 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4650 you can contact the distributor directly for product support, shipping queries etc.
Is the 4650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4650 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 4650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4650 often in real-time on the comparison pages.
What if I can't find stock of 4650?
You can fill out our help required form which you can use to request a quote for 4650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.