Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,989.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,457.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$4,756.73
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$5,021.24
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4,510.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$4,226.60
|
1
in stock
|
Buy Now | |
Distrelec
from US$4,082.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$3,989.64
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-) |
Tool Type | Double Action Straight Action Hand Tool |
Certification | Yes – Certificate Included |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual |
Other Tools Sadaht Po Insul Stratotherm |Amp Te Connectivity 46468 | Newark Electronics |
Other Tools SADAHT PO INSUL STRATOTHERM | Rapid Electronics |
Certi-Crimp Hand Tools, SADAHT PO INSUL STRATOTHERM | TE Connectivity 46468 | RS Americas |
TE Connectivity SADA Hand Tool For 16-22 AWG STRATO-THER | Distrelec |
Crimp tool for STRATOTHERM | RS |
Premium Crimp Tooling Not Releasable, Not Adjustable Manual Double Action Straight Action Hand Tool | Avnet America |
Where can I find additional details, specifications and documents for a 46468?
Additional datasheets, footprints and schematics for 46468 are listed on our Part Details page. You can also find images and similar parts to 46468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46468 fall under?
The 46468 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 46468 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46468 you can contact the distributor directly for product support, shipping queries etc.
Is the 46468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46468 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 46468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46468 often in real-time on the comparison pages.
What if I can't find stock of 46468?
You can fill out our help required form which you can use to request a quote for 46468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.