Options for Price Comparison
Distributor Statistics for 464477-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 464477-000
Details for 464477-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

464477-000 by TE Connectivity

TXR61AB90-2210AI

Part Information

464477-000 image
Not applicable for solder process capability
Status: Active
Aliases: 464477-000, 8-1193482-9
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
10
Material:
Aluminum
TE Adapter Code:
61
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
7.9 – 12.7mm, .313 – .5in
Cable Entry Diameter:
.01 – .63in, .2 – 15.9mm
Connector Detail Specification Number:
M81511/36, M81511/31, M81511/05, M81511/06, M81511/56, M81511/51, M81511/49, M81511/03, M81511/21, M81511/55, M81511/53, M81511/45, M81511/41, M81511/32, M81511/37, M81511/46, M81511/01, M81511/34, M81511/26, M81511/25, M81511/33, M81511/23, M81511/38, M81511/35
Connector General Specification Number:
MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3/Class A,E,F
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
H, 22
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Style:
Tinel-Lock Adapter
Adapter Angle:
90
Termination Device Included:
TR10AI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America