463998-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 463998-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 463998-005
Series Information for 463998-005 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-3141
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3141

Specifications

Number of Cores:
1
Insulation Diameter:
25.7 – 32.6mm
Cross-Section Range:
240 – 400mm²
Sheath Outside Diameter:
33 – 47mm
Conductor Diameter:
17.8 – 24.6mm
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Insulation:
Plastic
Cable Shield Style:
Wire
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes

Compatibility

  • Compatible Parts: E86032N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability