Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
463453J001,
5-1193475-5 |
Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.94 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.64 |
1,785
|
Buy Now | |
Heilind Electronics Asia | US$0.64 |
595
|
Buy Now | |
Distrelec | US$0.75 |
400
|
Buy Now | |
Newark Electronics | US$1.37 |
-
|
Buy Now | |
Avnet America | US$0.52 |
-
|
Buy Now | |
Avnet Asia | US$0.50 |
-
|
Buy Now | |
Sager | US$0.50 |
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .017in, .43mm |
Recovered Inside Diameter (Max) | .049in, 1.25mm |
Voltage (Max) | .6kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Fluid Resistance | None |
Flammability | Highly Flame-Retardant |
463453J001 5-1193475-5 V2-2.5-0-SP-SM | Heilind Electronics |
TE Connectivity V2-2.5-0-SP-SM Heat Shrink Tubing and Sl | Distrelec |
Heat Shrink Tubing And Sleeves V2-2.5-0-Sp-Sm |Raychem Te Connectivity 463453J001 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V2-2.5-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 463453J001?
Additional datasheets, footprints and schematics for 463453J001 are listed on our Part Details page. You can also find images and similar parts to 463453J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 463453J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 463453J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 463453J001 fall under?
The 463453J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 463453J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 463453J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 463453J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 463453J001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 463453J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 463453J001 often in real-time on the comparison pages.
What if I can't find stock of 463453J001?
You can fill out our help required form which you can use to request a quote for 463453J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.