Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
741
in stock
|
Buy Now | |
element14
from US$0.64
|
741
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.66
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$1.06
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Fixing Type | Case Cover |
---|---|
For Use With | TO-3 Packages |
External Length | 40.9mm |
External Width | 28.6mm |
Product Range | - |
Mounting Hole Dia | 0.14" |
Power Transistor Cover | Newark Electronics |
Transistor Cover, With Eyelets, For TO-3 Cases, Molded Nylon | Keystone Electronics 4634 | RS Americas |
Customer Item | Carlton-Bates |
Mounting Hardware TO-3 TRANS COVER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4634?
Additional datasheets, footprints and schematics for 4634 are listed on our Part Details page. You can also find images and similar parts to 4634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4634 fall under?
The 4634 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4634 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4634 you can contact the distributor directly for product support, shipping queries etc.
Is the 4634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4634 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 4634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4634 often in real-time on the comparison pages.
What if I can't find stock of 4634?
You can fill out our help required form which you can use to request a quote for 4634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.