Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.57
|
No stock
|
Buy Now | |
TTI Europe
from US$42.53
|
61
in stock
|
Buy Now | |
Powell Electronics
from US$42.96
|
31
in stock
|
Buy Now | |
TE Store
from US$59.38
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$39.09
|
-
|
Buy Now | |
Avnet America
from US$69.62
|
-
|
Buy Now | |
element14
from US$46.66
|
-
|
Buy Now |
Boot Configuration | 3 to 1 Transition |
---|---|
I.D. Supplied - Imperial | 1.059" |
I.D. Supplied - Metric | 26.9mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.66" |
Total Length - Metric | 93mm |
I.D. Recovered Max - Imperial | 0.519" |
I.D. Recovered Max - Metric | 13.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 26.9mm |
Cable Diameter Min | 13.2mm |
Colour | Black |
External Length / Height | 93mm |
Fully Shrunk Diameter | 13.2mm |
I.D. Max Recovered | 13.2mm |
I.D. Supplied | 26.9mm |
Internal Diameter | 26.9mm |
Length Imperial | 3.67" |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 150°C |
Shrink Type | Heat |
Unshrunk Diameter | 26.9mm |
462A023-3-0 | TTI Europe |
462A023-3-0 Molded Part Shape: Y Shape Number of Branches & Legs: 4 Material Code: 3 Material Systems Code: 10 Adhesive Requirement: Adhesive Purchased Separately Y Shape 4 3 10 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 462A023-3-0 | Internal Number: 823774-000 | Alias Number: 1-1196433-8 | TE Connectivity | TE Store |
462A023-3-0 |Raychem Te Connectivity 462A023-3-0 | Newark Electronics |
Cable Accessories Transition Semi-Rigid Modified Polyolefin | Avnet America |
HEATSHRINK, 3/1 TRANSITION, 27MM | element14 |
Where can I find additional details, specifications and documents for a 462A023-3-0?
Additional datasheets, footprints and schematics for 462A023-3-0 are listed on our Part Details page. You can also find images and similar parts to 462A023-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462A023-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462A023-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462A023-3-0 fall under?
The 462A023-3-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 462A023-3-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462A023-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 462A023-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462A023-3-0 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 462A023-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462A023-3-0 often in real-time on the comparison pages.
What if I can't find stock of 462A023-3-0?
You can fill out our help required form which you can use to request a quote for 462A023-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.