Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.21
|
63,512
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
498
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
166
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cover |
For Use With | Keystone 4628 Fuseholder |
Fuse Current | 5A |
Fuse Holder Type | Cartridge Fuse Holder |
Holder Terminals | Pressure Plate Quick Connect |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
UL Rated Nylon Low Profile 5 mm Fuse Cover | Future Electronics |
FUSE HOLDER COVER | Heilind Electronics |
Fuse Cover, Nylon, Brass, Tin, 5 A, 250 V, UL Listed, Fuse | Keystone Electronics 4628C | RS Americas |
FUSE HOLDER COVER 5x20MMD | Rutronik |
Fuse Holder Cover | Newark Electronics |
Cover | Carlton-Bates |
Fuse Holder Accessories RETAINER COVER | Sager |
Where can I find additional details, specifications and documents for a 4628C?
Additional datasheets, footprints and schematics for 4628C are listed on our Part Details page. You can also find images and similar parts to 4628C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4628C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4628C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4628C fall under?
The 4628C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4628C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4628C you can contact the distributor directly for product support, shipping queries etc.
Is the 4628C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4628C have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and Rutronik have stock available or on a lead time for 4628C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4628C often in real-time on the comparison pages.
What if I can't find stock of 4628C?
You can fill out our help required form which you can use to request a quote for 4628C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.