Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4625714002,
2-1193469-7 |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.08
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.08
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$6.83
|
-
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
Avnet Asia
from US$12.47
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now |
Fluid Type | Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Diesel Fuel, Brake Fluid, Water, De-Icing Fluid |
---|---|
Color | Black |
Material | Chlorinated Polyolefin |
Material Systems Code | 20 |
Flexibility | Very Flexible |
Shrink Ratio | 1.75:1 |
Recovered Wall Thickness (Nominal) | .057in, 1.44mm |
Recovered Wall Thickness (Tolerance) | .76mm, .03in |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Size Range | .428 – .75in, 10.88 – 19.05mm |
Recovered Inside Diameter (Max) | 10.88mm, .428in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 90°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
4625714002 2-1193469-7 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Ntfr-3/4-0-Sp |Raychem Te Connectivity 4625714002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
AMP4625714002 | Avnet Asia |
Heat Shrink Tubing & Sleeves NTFR-3/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 4625714002?
Additional datasheets, footprints and schematics for 4625714002 are listed on our Part Details page. You can also find images and similar parts to 4625714002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4625714002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4625714002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4625714002 fall under?
The 4625714002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4625714002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4625714002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4625714002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4625714002 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 4625714002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4625714002 often in real-time on the comparison pages.
What if I can't find stock of 4625714002?
You can fill out our help required form which you can use to request a quote for 4625714002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.