Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
Banana Plug Uninsulated Short Thread6-32 Length 3/8in 15 A Brass/Nickel | Abbatron / HH Smith 462 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Standalone AVR ISP Programmer Shield Kit | Distrelec |
Standalone Avr Isp Programmer Shield Kit - Includes Blank Chip! |Adafruit 462 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BS Simplex 08B-1, 5m | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 462?
Additional datasheets, footprints and schematics for 462 are listed on our Part Details page. You can also find images and similar parts to 462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462 fall under?
The 462 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 462 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462 you can contact the distributor directly for product support, shipping queries etc.
Is the 462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and Sager have stock available or on a lead time for 462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462 often in real-time on the comparison pages.
What if I can't find stock of 462?
You can fill out our help required form which you can use to request a quote for 462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.