461473S001 Connector Backshells & Adapters by TE Connectivity

TXR40AB00-1406BI-CS2262

Status: Active
Series: -
RoHS: Unknown
Aliases: 461473S001,
5-1193461-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.75

Distributor Stock
Logo for Distrelec
Distrelec
from US$130.71
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$115.47
8
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$113.90
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$109.00
8
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$89.16
-
Buy Now
Logo for Sager
Sager
from US$48.75
-
Buy Now

Specifications

TE Adapter Code 40
Material Aluminum Alloy
Adapter Entry Size 6
Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Braid 32 Double, 36 Double, 30 Single
Cable Diameter Range 48 – 76mm, 188 – 3in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
TE Connector Interface Code 40
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Sealable Yes
Adapter Angle 00
Connector System Cable-to-Cable
Style Tinel-Lock
Connector Shell Size 15, D

Compatible Parts


Alternative Descriptions

Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity 461473S001 | Newark Electronics
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1406BI-CS2262 | Distrelec
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1406BI-CS2262 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 461473S001?

Additional datasheets, footprints and schematics for 461473S001 are listed on our Part Details page. You can also find images and similar parts to 461473S001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 461473S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 461473S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 461473S001 fall under?

The 461473S001 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 461473S001 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 461473S001 you can contact the distributor directly for product support, shipping queries etc.

Is the 461473S001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 461473S001 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 461473S001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 461473S001 often in real-time on the comparison pages.

What if I can't find stock of 461473S001?

You can fill out our help required form which you can use to request a quote for 461473S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay