Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4611264003,
6-1193458-3 |
Fluid Type | Hydraulic Fluid, Insulating Oil, Lubricating Oil, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Water |
---|---|
Material Systems Code | 100 |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Chlorinated Polyolefin |
Color | Black |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Nominal) | 1.1mm, .043in |
Size Range | 12 – 24mm, .472 – .945in |
Recovered Inside Diameter (Max) | .472in, 12mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Pre-Coated Wrap-JKT |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 121°C |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage |
Operating Temperature Range | -30 – 105°C |
Heat Shrink Tubing and Sleeves ZHTM-24/12-0-SP | Rapid Electronics |
TE Connectivity and Sleeves HS-TBG 24MM 2:1 BK PRICE PER | Distrelec |
Black Heat Shrink Tubing | Future Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 24MM 2:1 BK PRICE PER METER | Sager |
AMP4611264003 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4611264003?
Additional datasheets, footprints and schematics for 4611264003 are listed on our Part Details page. You can also find images and similar parts to 4611264003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4611264003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4611264003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4611264003 fall under?
The 4611264003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4611264003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4611264003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4611264003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4611264003 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Avnet America and Sager have stock available or on a lead time for 4611264003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4611264003 often in real-time on the comparison pages.
What if I can't find stock of 4611264003?
You can fill out our help required form which you can use to request a quote for 4611264003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.