4610M-901-104LF. Capacitors by Bourns Electronics

CAP 0.1µF 50V 20% X7R SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Capacitor Case Style SIP
Voltage Rating 50V
No. of Elements 9 Element, 9Elements
Capacitor Terminals Radial Leaded
Product Range -
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Capacitance Tolerance ± ± 20%
Dielectric Characteristic X7R
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 0.1µF, 50V, 20%, X7R, SIP | element14
Capacitor Array, 0.1Uf, 50V, X7R, 20%, Sip | Newark Electronics
Cap Ceramic Network 0.1uF 50V X7R 20% SIP 9 Capacitor 125�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4610M-901-104LF.?

Additional datasheets, footprints and schematics for 4610M-901-104LF. are listed on our Part Details page. You can also find images and similar parts to 4610M-901-104LF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4610M-901-104LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610M-901-104LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4610M-901-104LF. fall under?

The 4610M-901-104LF. is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to 4610M-901-104LF. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4610M-901-104LF. you can contact the distributor directly for product support, shipping queries etc.

Is the 4610M-901-104LF. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4610M-901-104LF. have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for 4610M-901-104LF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4610M-901-104LF. often in real-time on the comparison pages.

What if I can't find stock of 4610M-901-104LF.?

You can fill out our help required form which you can use to request a quote for 4610M-901-104LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay