Status: | Unknown |
---|---|
Series: | 4600 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Inductance | 1mH |
---|---|
RMS Current (Irms) | 270mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | 4600 Series |
Power Inductor Case | 7.3mm x 7.3mm x 4.55mm |
DC Resistance Max | 4.9ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
INDUCTOR, 1000UH, 20%, 0.27A SMD | element14 |
Power Inductors - SMD 1000 UH 20% | Sager |
Inductor, 1Mh, 0.27A, 20%, Shielded | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Inductor Power Shielded Bobbin Core 1000uH 20% 10KHz 0.27A 4.9Ohm DCR T/R | Future Electronics |
Power Inductor (SMD), 1 mH, ± 20%, 270 mA, Shielded, 270 mA, 7.3mm x 7.3mm x 4.55mm | Avnet America |
Where can I find additional details, specifications and documents for a 46105C?
Additional datasheets, footprints and schematics for 46105C are listed on our Part Details page. You can also find images and similar parts to 46105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46105C fall under?
The 46105C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 46105C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46105C you can contact the distributor directly for product support, shipping queries etc.
Is the 46105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46105C have stock available?
Authorised distributors including element14, Farnell, Sager, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 46105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46105C often in real-time on the comparison pages.
What if I can't find stock of 46105C?
You can fill out our help required form which you can use to request a quote for 46105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.