461019 BR005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 10AWG COPPER, BROWN

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$75.29


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$75.29
-
Buy Now
Logo for RS Americas RS Americas US$104.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Brown
Wire Gauge 10AWG
Conductor Area CSA 5.26mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Hook Up Wire, 100Ft, 10Awg Copper, Brown | Newark Electronics
Hook-Up Wire,10AWG, 19X0.0234,PVC insulated, Brown, 600V, UL CSA | Alpha Wire 461019 BR005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 461019 BR005?

Additional datasheets, footprints and schematics for 461019 BR005 are listed on our Part Details page. You can also find images and similar parts to 461019 BR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 461019 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 461019 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 461019 BR005 fall under?

The 461019 BR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 461019 BR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 461019 BR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 461019 BR005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 461019 BR005 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 461019 BR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 461019 BR005 often in real-time on the comparison pages.

What if I can't find stock of 461019 BR005?

You can fill out our help required form which you can use to request a quote for 461019 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay