Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.61
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.93
|
4
in stock
|
Buy Now | |
element14
from US$22.28
|
4
in stock
|
Buy Now | |
Farnell
from US$14.09
|
4
in stock
|
Buy Now | |
Relay Specialties
from US$0.53
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.24
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now |
Accessory Type | Lead Check Swab |
---|---|
For Use With | Circuit Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lead Length | 1.5m |
---|---|
Ground Cord Colour | Black |
Ground Terminals | Stud |
End To Ground Resistance | 1Mohm |
Colour | Black |
Stud Size | 4mm |
RoHS Compliant | Yes |
GROUND CORD, COILED 1.5M | element14 |
Wrist Strap | RS |
Grounding Cord | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 4610?
Additional datasheets, footprints and schematics for 4610 are listed on our Part Details page. You can also find images and similar parts to 4610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610 fall under?
The 4610 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 4610 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610 you can contact the distributor directly for product support, shipping queries etc.
Is the 4610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Relay Specialties have stock available or on a lead time for 4610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610 often in real-time on the comparison pages.
What if I can't find stock of 4610?
You can fill out our help required form which you can use to request a quote for 4610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.