Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
No. of Mating Cycles | 10000 |
Pitch Spacing | 1.1mm |
CONNECTOR, MICRO SD, HINGED, 8POS, SMT | element14 |
Connector, Micro Sd, Hinged, 8Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a 460DE08C3?
Additional datasheets, footprints and schematics for 460DE08C3 are listed on our Part Details page. You can also find images and similar parts to 460DE08C3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 460DE08C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 460DE08C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 460DE08C3 fall under?
The 460DE08C3 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 460DE08C3 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 460DE08C3 you can contact the distributor directly for product support, shipping queries etc.
Is the 460DE08C3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 460DE08C3 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 460DE08C3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 460DE08C3 often in real-time on the comparison pages.
What if I can't find stock of 460DE08C3?
You can fill out our help required form which you can use to request a quote for 460DE08C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.