4600-050LF EMC / RFI Suppression by Tusonix

FILTER BROADBAND COAXIAL 1.4UF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.72

Distributor Stock
Logo for Farnell
Farnell
from US$16.67
69
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.69
69
in stock
Buy Now
Logo for element14
element14
from US$17.85
69
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$31.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$32.40
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.72
-
Buy Now

Specifications

Current Rating 15A
Voltage Rating 100V
Filter Type Feed Through
Filter Terminals Wire Leaded
Inductance Min -
Capacitance 1400pF
Leakage Current Max -
Product Range -
SVHC No SVHC (15-Jan-2018)
External Length / Height 17.6mm
Voltage Rating V DC 100V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4600-050LF?

Additional datasheets, footprints and schematics for 4600-050LF are listed on our Part Details page. You can also find images and similar parts to 4600-050LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4600-050LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4600-050LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4600-050LF fall under?

The 4600-050LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 4600-050LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4600-050LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4600-050LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4600-050LF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 4600-050LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4600-050LF often in real-time on the comparison pages.

What if I can't find stock of 4600-050LF?

You can fill out our help required form which you can use to request a quote for 4600-050LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay