Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | - |
Mounting Hole Dia | 1.09mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Insulation | Non Insulated |
Length - Below Flange | 2.08mm |
Overall Length | 6.4mm |
Terminal Plating | Gold |
PIN, 1.02MM, 2.08MM L, GOLD | Farnell |
Where can I find additional details, specifications and documents for a 460-2971-02-03-00?
Additional datasheets, footprints and schematics for 460-2971-02-03-00 are listed on our Part Details page. You can also find images and similar parts to 460-2971-02-03-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 460-2971-02-03-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 460-2971-02-03-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 460-2971-02-03-00 fall under?
The 460-2971-02-03-00 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 460-2971-02-03-00 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 460-2971-02-03-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 460-2971-02-03-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 460-2971-02-03-00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 460-2971-02-03-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 460-2971-02-03-00 often in real-time on the comparison pages.
What if I can't find stock of 460-2971-02-03-00?
You can fill out our help required form which you can use to request a quote for 460-2971-02-03-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.