Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
18,000
in stock
|
Buy Now | |
Conrad
from US$0.0214
|
3,587
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
1,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Height | 0.06" |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | T-1 (3mm) and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
460 Series Individual .080 in High .060 in Thick Natural LED Mount | Future Electronics |
LED MOUNT,VERTICAL,0.060 OR 5 IN.,3MM MM LED,2 LEAD,SQUARE, | Heilind Electronics |
Spacer sleeve | Transfer Multisort Elektronik |
LED Mt, Vertical, 3mm or 5mm LED | RS |
LED Mount, Vertical,0.060in.,3mm or 5mm LED,2 Lead, Square, Molded Nylon, White | Bivar Inc. 460-060 | RS Americas |
Where can I find additional details, specifications and documents for a 460-060?
Additional datasheets, footprints and schematics for 460-060 are listed on our Part Details page. You can also find images and similar parts to 460-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 460-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 460-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 460-060 fall under?
The 460-060 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 460-060 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 460-060 you can contact the distributor directly for product support, shipping queries etc.
Is the 460-060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 460-060 have stock available?
Authorised distributors including Future Electronics, Conrad, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 460-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 460-060 often in real-time on the comparison pages.
What if I can't find stock of 460-060?
You can fill out our help required form which you can use to request a quote for 460-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.