46-308UVBFZ GARDNER BENDER Parts by Gardner Bender

CABLE TIE UV STABILIZED 50.8MM 50LB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.90

Distributor Stock
Logo for Farnell
Farnell
from US$7.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.30
-
Buy Now
Logo for element14
element14
from US$5.90
-
Buy Now

Specifications

Cable Tie Material Nylon 6.6 (Polyamide 6.6)
Cable Tie Length 203.2mm
Cable Tie Width -
Cable Bundle Diameter Max 50.8mm
Cable Tie Type UV Stabilized
Product Range -

Alternative Descriptions

Cable Tie, Uv Stabilized, 50.8Mm, 50Lb | Newark Electronics
CABLE TIE, UV STABILIZED, 50.8MM, 50LB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 46-308UVBFZ?

Additional datasheets, footprints and schematics for 46-308UVBFZ are listed on our Part Details page. You can also find images and similar parts to 46-308UVBFZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 46-308UVBFZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46-308UVBFZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 46-308UVBFZ fall under?

The 46-308UVBFZ is listed under GARDNER BENDER Parts.

Can I view similar or alternative parts?

You can view similar parts to 46-308UVBFZ when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 46-308UVBFZ you can contact the distributor directly for product support, shipping queries etc.

Is the 46-308UVBFZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 46-308UVBFZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 46-308UVBFZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 46-308UVBFZ often in real-time on the comparison pages.

What if I can't find stock of 46-308UVBFZ?

You can fill out our help required form which you can use to request a quote for 46-308UVBFZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay