4599330003 Interconnect Devices by TE Connectivity

S02-07-R-5CS925

Status: Active
Series: -
RoHS: Unknown
Aliases: 4599330003
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pre-Installed Lead Yes
Expanded Inside Diameter (Min) .105in, 2.65mm
Recovered Inside Diameter (Max) 1.4mm, .055in
Wire Temperature (Max) 105°C
Resistance Properties Immersion Protection

Compatible Parts


Alternative Descriptions

TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4599330003?

Additional datasheets, footprints and schematics for 4599330003 are listed on our Part Details page. You can also find images and similar parts to 4599330003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4599330003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4599330003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4599330003 fall under?

The 4599330003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 4599330003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4599330003 you can contact the distributor directly for product support, shipping queries etc.

Is the 4599330003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4599330003 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4599330003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4599330003 often in real-time on the comparison pages.

What if I can't find stock of 4599330003?

You can fill out our help required form which you can use to request a quote for 4599330003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay