Fixing Type | Clip |
---|---|
For Use With | TO-218 TO-220 Packages |
External Length | 21mm |
External Width | 14.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 8.8mm |
Length | 21mm |
Material | Steel |
Type | Heat Sink Clip |
Aavid Thermalloy 4597 Clip for KL & KM Series Heatsinks TO218, TO3p and TO247 | Rapid Electronics |
Clips for Extrusions , Transistor Case St | Mouser Electronics |
Where can I find additional details, specifications and documents for a 4597?
Additional datasheets, footprints and schematics for 4597 are listed on our Part Details page. You can also find images and similar parts to 4597 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4597 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4597 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4597 fall under?
The 4597 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4597 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4597 you can contact the distributor directly for product support, shipping queries etc.
Is the 4597 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4597 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Mouser Electronics and element14 have stock available or on a lead time for 4597.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4597 often in real-time on the comparison pages.
What if I can't find stock of 4597?
You can fill out our help required form which you can use to request a quote for 4597 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.