Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 250V |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (27-Jun-2018) |
Angle | 30° |
Indexing Angle | 30° |
Switch, 2Pole, 12 Pos, 0.5A, 250V | Newark Electronics |
SWITCH, 2POLE, 12 POS, 0.5A, 250V | element14 |
Where can I find additional details, specifications and documents for a 459102JMK2?
Additional datasheets, footprints and schematics for 459102JMK2 are listed on our Part Details page. You can also find images and similar parts to 459102JMK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 459102JMK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 459102JMK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 459102JMK2 fall under?
The 459102JMK2 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 459102JMK2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 459102JMK2 you can contact the distributor directly for product support, shipping queries etc.
Is the 459102JMK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 459102JMK2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 459102JMK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 459102JMK2 often in real-time on the comparison pages.
What if I can't find stock of 459102JMK2?
You can fill out our help required form which you can use to request a quote for 459102JMK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.