Prices starting from US$2.59
Accessory Type | Replacement Pad |
---|---|
For Use With | Xytronic 460 Soldering Tool |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (07-Jul-2017) |
Xytronic 459 Brass Wool Solder Tip Cleaner Refill | Rapid Electronics |
Xytronic Industries 459 Replacement Metal Wool Solder Tip Cleaner Use wit 4 pcs | Jameco Electronics |
Blank Coverplate (Fs Box) Gray |Molex 459 | Newark Electronics |
Flashlight Type | Lantern |
---|---|
Lumen Output | 64lm |
Power Source | Rechargeable Alkaline Battery |
Colour | Orange |
Length | 173mm |
No. of Batteries | 1 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 459?
Additional datasheets, footprints and schematics for 459 are listed on our Part Details page. You can also find images and similar parts to 459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 459 fall under?
The 459 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 459 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 459 you can contact the distributor directly for product support, shipping queries etc.
Is the 459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 459 have stock available?
Authorised distributors including Rapid Electronics, Jameco Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 459 often in real-time on the comparison pages.
What if I can't find stock of 459?
You can fill out our help required form which you can use to request a quote for 459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.