Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | OXSU-F7141 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 150 – 300mm² |
Insulation Diameter | 32.8 – 41.6mm |
Shed Inside Diameter | 140mm |
Voltage Class | ≤ 42kV |
Design Specification | IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 |
Application Type | Outdoor |
Installation Instruction | German |
Product Availability | EMEA |
Mechanical Connectors Included | No |
Insulation | Plastic |
Termination Length | 560mm |
Sheds per Phase | 3 |
Technology | Heat Shrink |
Shelf Life | No Limitation |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a 458916-005?
Additional datasheets, footprints and schematics for 458916-005 are listed on our Part Details page. You can also find images and similar parts to 458916-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 458916-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 458916-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 458916-005 fall under?
The 458916-005 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 458916-005 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 458916-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 458916-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 458916-005 have stock available?
There is no stock from authorised distributors for 458916-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 458916-005 often in real-time on the comparison pages.
What if I can't find stock of 458916-005?
You can fill out our help required form which you can use to request a quote for 458916-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.