Status: | Unknown |
---|---|
Series: | HD Mezz 45830 Series |
RoHS: | Compliant |
Product Range | HD Mezz 45830 Series |
---|---|
No. of Contacts | 143Contacts |
Gender | Header |
Pitch Spacing | 2mm |
Contact Termination Type | Surface Mount |
No. of Rows | 11Rows |
Contact Plating | Gold |
RoHS Compliant | Yes |
Conn, Stacking, Header, 143Pos, 11Rows | Newark Electronics |
Conn High Density PL 143 POS 2mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 45830-2211?
Additional datasheets, footprints and schematics for 45830-2211 are listed on our Part Details page. You can also find images and similar parts to 45830-2211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45830-2211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45830-2211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45830-2211 fall under?
The 45830-2211 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 45830-2211 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45830-2211 you can contact the distributor directly for product support, shipping queries etc.
Is the 45830-2211 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45830-2211 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 45830-2211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45830-2211 often in real-time on the comparison pages.
What if I can't find stock of 45830-2211?
You can fill out our help required form which you can use to request a quote for 45830-2211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.