Status: | Unknown |
---|---|
Series: | HD Mezz 45830 Series |
RoHS: | Compliant |
Product Range | HD Mezz 45830 Series |
---|---|
No. of Contacts | 195Contacts |
Gender | Header |
Pitch Spacing | 2mm |
Contact Termination Type | Surface Mount |
No. of Rows | 15Rows |
Contact Plating | Gold |
RoHS Compliant | Yes |
Hdmez Plug Assy Std 08M 195Ckt Tn |Molex 45830-0215 | Newark Electronics |
Conn High Density PL 195 POS 2mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 45830-0215?
Additional datasheets, footprints and schematics for 45830-0215 are listed on our Part Details page. You can also find images and similar parts to 45830-0215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45830-0215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45830-0215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45830-0215 fall under?
The 45830-0215 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 45830-0215 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45830-0215 you can contact the distributor directly for product support, shipping queries etc.
Is the 45830-0215 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45830-0215 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 45830-0215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45830-0215 often in real-time on the comparison pages.
What if I can't find stock of 45830-0215?
You can fill out our help required form which you can use to request a quote for 45830-0215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.