Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | Adhesive |
---|---|
Tape Length | 7m |
Tape Width | 19mm |
Tape Material | - |
Label Tape Colour | White on Black |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Black |
Colour | White |
Tape, White/Black, 19Mm | Newark Electronics |
TAPE, WHITE/BLACK, 19MM | element14 |
Tape, Plastic/Polyester, 3.5 | Dymo 45811 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 45811?
Additional datasheets, footprints and schematics for 45811 are listed on our Part Details page. You can also find images and similar parts to 45811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45811 fall under?
The 45811 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 45811 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45811 you can contact the distributor directly for product support, shipping queries etc.
Is the 45811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45811 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 45811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45811 often in real-time on the comparison pages.
What if I can't find stock of 45811?
You can fill out our help required form which you can use to request a quote for 45811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.