Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - COAX |
Tool Type | Double Action Straight Action Hand Tool |
Power Type | Manual |
Certification | Yes – Certificate Included |
Tool Grade | Premium Crimp Tooling |
Specification Type | TE Product Specification (114-) |
Sadaht Strato 26-24 Assy |Amp Te Connectivity 45730 | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Manual Double Action Straight Action Hand Tool | Avnet America |
SADAHT STRATO 26-24 ASSY | TTI Europe |
Where can I find additional details, specifications and documents for a 45730?
Additional datasheets, footprints and schematics for 45730 are listed on our Part Details page. You can also find images and similar parts to 45730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45730 fall under?
The 45730 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45730 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45730 you can contact the distributor directly for product support, shipping queries etc.
Is the 45730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45730 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TTI Europe and Carlton-Bates have stock available or on a lead time for 45730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45730 often in real-time on the comparison pages.
What if I can't find stock of 45730?
You can fill out our help required form which you can use to request a quote for 45730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.