Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 2" |
---|---|
External Height - Metric | 50.8mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 6.71" |
External Width - Metric | 170.43mm |
Black/Grey Two Point Pull Handles 6.71 Ln. 2 Ht. Thermoplastic Elastomer Center | Davies Molding 4571BG | RS Americas |
Handle, 2", Two-Point/Pull, Gray | Newark Electronics |
HANDLE, 2", TWO-POINT / PULL, GRAY | element14 |
Where can I find additional details, specifications and documents for a 4571BG?
Additional datasheets, footprints and schematics for 4571BG are listed on our Part Details page. You can also find images and similar parts to 4571BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4571BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4571BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4571BG fall under?
The 4571BG is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4571BG when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4571BG you can contact the distributor directly for product support, shipping queries etc.
Is the 4571BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4571BG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4571BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4571BG often in real-time on the comparison pages.
What if I can't find stock of 4571BG?
You can fill out our help required form which you can use to request a quote for 4571BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.