Status: | Unknown |
---|---|
Series: | PowerPlane 45711 Series |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
44,166
in stock
|
Buy Now | |
Chip One Stop
from US$7.04
|
44,166
in stock
|
Buy Now | |
Distrelec
from US$9.03
|
44,166
in stock
|
Buy Now | |
RS Americas
from US$8.96
|
100
in stock
|
Buy Now | |
Avnet America
from US$8.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | PowerPlane 45711 Series |
---|---|
Termination | Solder |
Terminal Type | Busbar Socket |
SVHC | No SVHC (15-Jan-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Colour | Black |
Connector Type | Card Edge |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Gender | Receptacle |
No. of Contacts | 2Contacts |
No. of Rows | 2Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 3.17mm |
Row Pitch | 3.56mm |
Card Edge & Backplane Connector, Card Edge, Receptacle, 2, 3.17 Mm, Surface Mount Rohs Compliant: Yes |Molex 45711-1000 | Newark Electronics |
Molex Standard Card Edge Connectors BUS BAR AS | Distrelec |
EXTreme PowerBBC Bus Bar Assembly | RS Americas |
Conn Card Edge SKT 2 POS 19.05mm Solder ST SMD Bag | Avnet America |
BUSBAR CONNECTOR, SOCKET, SOLDER | Farnell |
EXTreme PowerBBCâ„¢ Bus Bar Assembly, Vertical Mount, Mates to a 25.40mm by 3.17mm Bus Bar | Power and Signal Group |
Where can I find additional details, specifications and documents for a 45711-1000?
Additional datasheets, footprints and schematics for 45711-1000 are listed on our Part Details page. You can also find images and similar parts to 45711-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45711-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45711-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45711-1000 fall under?
The 45711-1000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 45711-1000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45711-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 45711-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45711-1000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 45711-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45711-1000 often in real-time on the comparison pages.
What if I can't find stock of 45711-1000?
You can fill out our help required form which you can use to request a quote for 45711-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.