Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 1.68" |
---|---|
External Height - Metric | 42.67mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 5.75" |
Product Range | - |
Handle, soft touch, blk/orange | Davies Molding 4570BO | RS Americas |
Handle, 1.68", Two-Point/Pull, Orange | Newark Electronics |
HANDLE, 1.68", TWO-POINT / PULL, ORANGE | element14 |
Where can I find additional details, specifications and documents for a 4570BO?
Additional datasheets, footprints and schematics for 4570BO are listed on our Part Details page. You can also find images and similar parts to 4570BO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4570BO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4570BO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4570BO fall under?
The 4570BO is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4570BO when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4570BO you can contact the distributor directly for product support, shipping queries etc.
Is the 4570BO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4570BO have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4570BO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4570BO often in real-time on the comparison pages.
What if I can't find stock of 4570BO?
You can fill out our help required form which you can use to request a quote for 4570BO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.