Status: | Unknown |
---|---|
Series: | Kwik Cycle® |
RoHS: | Unknown |
Crimp Die Applications | Insulated Terminals |
---|---|
For Use With | Crimp Tools |
Product Range | Kwik Cycle® |
Colour | Black |
Crimp Application | Insulated Terminals |
Crimp Size | 26AWG to 16AWG |
Crimp Tool | Interchangeable |
RoHS Compliant | NA |
Crimp Die, Crimp Tool | Newark Electronics |
Die Set, Mini Ins Term 26-16Awg | Greenlee 45565 | RS Americas |
Where can I find additional details, specifications and documents for a 45565?
Additional datasheets, footprints and schematics for 45565 are listed on our Part Details page. You can also find images and similar parts to 45565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45565 fall under?
The 45565 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 45565 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45565 you can contact the distributor directly for product support, shipping queries etc.
Is the 45565 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45565 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 45565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45565 often in real-time on the comparison pages.
What if I can't find stock of 45565?
You can fill out our help required form which you can use to request a quote for 45565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.