Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,461
in stock
|
Buy Now | |
element14
from US$0.54
|
1,461
in stock
|
Buy Now | |
Newark Electronics
from US$186.50
|
8
in stock
|
Buy Now | |
RS
from US$23.94
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$5.74
|
-
|
Buy Now | |
TTI Europe
from US$245.02
|
-
|
Buy Now | |
Relay Specialties
from US$206.99
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | LED board |
---|---|
For Use With | Maker Projects |
RoHS Compliant | Yes |
Small 1.2 8x8 Ultra Bright Red LED Matrix - KWM-30881CVB | Adafruit Industries 455 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Phenolic |
Outer Diameter | 7.925mm |
Inner Diameter | 4.978mm |
Overall Length | 12.7mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SPACER, ROUND, PHENOLIC, 12.7MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 45V |
---|---|
Battery Technology | Zinc Carbon |
Battery Capacity | 550mAh |
Battery Terminals | Snap Contact |
External Diameter | 6.35mm |
External Height | 91.7mm |
External Width | 67.5mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Refill Sponge |
---|---|
For Use With | Weller #400 Iron Stand |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | 455 Series |
RoHS: | Unknown |
Product Range | 455 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Voltage Max | 240VAC |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Phase Relay, Spdt, 190-480V, Panel | Newark Electronics |
3-PHASE LINE-LOAD VOLT MON/ 19 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 20.2mm |
---|---|
Extended Length | 18mm |
Extension Load Max | 24N |
External Diameter | 6.35mm |
Wire Diameter | 0.76mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Faceplate |
---|---|
For Use With | 4" Pre-galvanized Steel Square Boxes |
Connector Body Material | Steel Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 455?
Additional datasheets, footprints and schematics for 455 are listed on our Part Details page. You can also find images and similar parts to 455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455 fall under?
The 455 is listed under Embedded Computers, Education & Maker Boards > Other Educational & Maker Boards > Embedded Development Kit Accessories - Other Educational & Maker Boards.
Can I view similar or alternative parts?
You can view similar parts to 455 when available in the Embedded Development Kit Accessories - Other Educational & Maker Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455 you can contact the distributor directly for product support, shipping queries etc.
Is the 455 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 455 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455 often in real-time on the comparison pages.
What if I can't find stock of 455?
You can fill out our help required form which you can use to request a quote for 455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.