Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.17
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.56mm² |
Jacket Color | Blue |
Jacket Material | TPE |
RoHS Compliant | No |
Shld Flex Cable, 3Cond, 20Awg, Per Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 45463 BL199?
Additional datasheets, footprints and schematics for 45463 BL199 are listed on our Part Details page. You can also find images and similar parts to 45463 BL199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45463 BL199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45463 BL199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45463 BL199 fall under?
The 45463 BL199 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 45463 BL199 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45463 BL199 you can contact the distributor directly for product support, shipping queries etc.
Is the 45463 BL199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45463 BL199 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 45463 BL199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45463 BL199 often in real-time on the comparison pages.
What if I can't find stock of 45463 BL199?
You can fill out our help required form which you can use to request a quote for 45463 BL199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.