Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
454100N008,
9-1200798-2 |
Color | Blue |
---|---|
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 2mm, .08in |
Wire Size | 14 – 16AWG, 2.5 – 1.5mm² |
Overall Length | 1.24in, 31.5mm |
Product Type | DuraSeal Crimp Splice |
Insulated | Yes |
Sealable | Yes |
Splice Type | In-Line Splice, Butt Splice |
Closed Barrel Splice Terminal 16AWG to 14AWG 31.5mm Tin Blue | Avnet America |
Terminals D-406-0002CS2868 | Sager |
Where can I find additional details, specifications and documents for a 454100N008?
Additional datasheets, footprints and schematics for 454100N008 are listed on our Part Details page. You can also find images and similar parts to 454100N008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 454100N008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 454100N008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 454100N008 fall under?
The 454100N008 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 454100N008 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 454100N008 you can contact the distributor directly for product support, shipping queries etc.
Is the 454100N008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 454100N008 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 454100N008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 454100N008 often in real-time on the comparison pages.
What if I can't find stock of 454100N008?
You can fill out our help required form which you can use to request a quote for 454100N008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.