Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Prices starting from US$18.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$39.85 |
125
|
Buy Now | |
element14 | US$30.90 |
60
|
Buy Now | |
Farnell | US$26.27 |
56
|
Buy Now | |
Newark Electronics | US$18.57 |
8
|
Buy Now | |
RS Americas | US$28.54 |
6
|
Buy Now | |
Heilind Electronics | - |
97
|
Buy Now | |
Heilind Electronics Asia | - |
32
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Braid Material | Oxide Free Copper |
---|---|
Width | 2.5mm |
Length | 15m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Compliant |
Braid Material | Oxide Free Copper |
---|---|
Width | 2.5mm |
Length | 15m |
Product Range | 400 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Superwick - #4 Blue, Fine Braid, 2.5 Mm - 1/10"/50 Ft Fine Braid |Mg Chemicals 454 | Newark Electronics |
Desoldering braid 1/10 width, 2.5mm, 50ft, 15m, NOT ESD Safe, label color Blue | MG Chemicals 454 | RS Americas |
Woodhead FD Gray Glass-Filled Polyester Box 25.4mm Threaded Knock-Out Openings | Avnet America |
SUPERWICK Desoldering Braid 454 15.24m 2 | RS |
Where can I find additional details, specifications and documents for a 454?
Additional datasheets, footprints and schematics for 454 are listed on our Part Details page. You can also find images and similar parts to 454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 454 fall under?
The 454 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 454 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 454 you can contact the distributor directly for product support, shipping queries etc.
Is the 454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 454 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 454 often in real-time on the comparison pages.
What if I can't find stock of 454?
You can fill out our help required form which you can use to request a quote for 454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.