Status: | Unknown |
---|---|
Series: | ThroughBore X-Y Series |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Overall Length | 26mm |
Coupling Material | - |
Coupling Body Size | - |
Bore Size | 5mm |
Torque | 10N-m |
External Diameter | 19.1mm |
Product Range | ThroughBore X-Y Series |
SVHC | No SVHC (17-Dec-2015) |
Body Material | Aluminium |
Bore Diameter Nom | 5mm |
External Length / Height | 26mm |
Length | 26mm |
Thread Type | UNC |
Coupling Oldham Hub X-Y 19X5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 453P19.20.F?
Additional datasheets, footprints and schematics for 453P19.20.F are listed on our Part Details page. You can also find images and similar parts to 453P19.20.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 453P19.20.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 453P19.20.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 453P19.20.F fall under?
The 453P19.20.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 453P19.20.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 453P19.20.F you can contact the distributor directly for product support, shipping queries etc.
Is the 453P19.20.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 453P19.20.F have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 453P19.20.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 453P19.20.F often in real-time on the comparison pages.
What if I can't find stock of 453P19.20.F?
You can fill out our help required form which you can use to request a quote for 453P19.20.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.