Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Frequency | 200kHz |
---|---|
Full Scale Range | 0Hz to 100kHz |
Linearity % | 0.015% |
Supply Voltage Range | ± 12V to ± 18V |
Digital IC Case | DIP |
No. of Pins | 9Pins |
Frequency Max | 100kHz |
RoHS Compliant | No |
F/V Converter, 100Khz, 0.015%, 9-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 453K?
Additional datasheets, footprints and schematics for 453K are listed on our Part Details page. You can also find images and similar parts to 453K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 453K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 453K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 453K fall under?
The 453K is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to 453K when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 453K you can contact the distributor directly for product support, shipping queries etc.
Is the 453K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 453K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 453K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 453K often in real-time on the comparison pages.
What if I can't find stock of 453K?
You can fill out our help required form which you can use to request a quote for 453K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.