453-00005C Part Information
Details for 453-00005C by Laird Technologies
Laird Technologies Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6600 |
5 | 5.5500 |
10 | 5.4300 |
50 | 5.3200 |
Stock Information
Details
Part Downloads
Part Specifications
Bluetooth Version | Bluetooth 5.0 |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -93dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | BL651 Series |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 4 - 72 hours |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 453-00005C?
Additional datasheets, footprints and schematics for 453-00005C are listed in our Part Details tab. You can also find the 453-00005C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 453-00005C in the Pricing & Inventory tab next to part details. You can view 453-00005C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 453-00005C fall under?
The 453-00005C is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 453-00005C when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 453-00005C you can contact the distributor directly for product support, shipping queries etc.
Is the 453-00005C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 453-00005C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 453-00005C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 453-00005C often in real-time on the comparison pages.
What if I can't find stock of 453-00005C?
You can fill out our help required form which you can use to request a quote for 453-00005C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.