Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.48
|
No stock
|
Buy Now |
Rotational Speed Max | - |
---|---|
Overall Length | - |
Coupling Material | - |
Coupling Body Size | - |
Bore Size | 10mm |
Torque | 53N-m |
External Diameter | 33.3mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Material | Aluminium |
Bore Diameter Nom | 10mm |
External Length / Height | 48mm |
Length | 48mm |
Thread Type | Metric |
Where can I find additional details, specifications and documents for a 452P33.32.F?
Additional datasheets, footprints and schematics for 452P33.32.F are listed on our Part Details page. You can also find images and similar parts to 452P33.32.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 452P33.32.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 452P33.32.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 452P33.32.F fall under?
The 452P33.32.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 452P33.32.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 452P33.32.F you can contact the distributor directly for product support, shipping queries etc.
Is the 452P33.32.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 452P33.32.F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 452P33.32.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 452P33.32.F often in real-time on the comparison pages.
What if I can't find stock of 452P33.32.F?
You can fill out our help required form which you can use to request a quote for 452P33.32.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.