Status: | Unknown |
---|---|
Series: | MS4525 Series |
RoHS: | Unknown |
Prices starting from US$35.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.89
|
No stock
|
Buy Now | |
RS Americas
from US$63.90
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$57.13
|
-
|
Buy Now | |
Future Electronics
from US$49.58
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
element14
from US$35.90
|
-
|
Buy Now | |
TTI Europe
from US$49.32
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
TE Store
from US$103.35
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now | |
Farnell
from US$52.44
|
-
|
Buy Now |
Operating Pressure Max | 1psi |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 5VDC |
Port Style | Barbed |
Supply Current | 3mA |
Product Range | MS4525 Series |
Sensor, PRESS XDCR, ANALOG, PSI RANGE, Pressure, 4525-DS5A001DP | TE Connectivity 4525-DS5A001DP | RS Americas |
Pressure Sensor 0.5V to 4.5V 1Psi Differential 8-Pin DIP | Avnet Abacus |
Board Mount Pressure Sensor | RS |
Pressure Sensor, 1Psi, 1/8" Barbed | Newark Electronics |
te sensor | Future Electronics |
PRESS XDCR ANALOG PSI RANGE | TTI Europe |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
PRESS XDCR, ANALOG, PSI RANGE Pressure Sensor Type: Analog Pressure Sensor Modules Pressure Type: Differential Proof Pressure Range: 1 psi Pressure: 1 psi Pressure: .068 bar Analog Pressure Sensor Modules Differential 1 psi | PCB Mounted Analog Pressure Sensor | Part Number: 4525-DS5A001DP | Internal Number: 4525-DS5A001DP | TE Connectivity | TE Store |
Board Mount Pressure Sensors 0-1psid Dual 5.0 Vdc Thru Hole | Sager |
PRESSURE SENSOR, 1PSI, ANALOGUE, 5VDC | Farnell |
Where can I find additional details, specifications and documents for a 4525-DS5A001DP?
Additional datasheets, footprints and schematics for 4525-DS5A001DP are listed on our Part Details page. You can also find images and similar parts to 4525-DS5A001DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4525-DS5A001DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4525-DS5A001DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4525-DS5A001DP fall under?
The 4525-DS5A001DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4525-DS5A001DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4525-DS5A001DP you can contact the distributor directly for product support, shipping queries etc.
Is the 4525-DS5A001DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4525-DS5A001DP have stock available?
Authorised distributors including RS Americas, Avnet Abacus, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 4525-DS5A001DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4525-DS5A001DP often in real-time on the comparison pages.
What if I can't find stock of 4525-DS5A001DP?
You can fill out our help required form which you can use to request a quote for 4525-DS5A001DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.