Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
58,945
units
|
Buy Now |
![]() |
Newark Electronics |
61,723
units
|
Buy Now |
![]() |
element14 |
54,765
units
|
Buy Now |
![]() |
Future Electronics |
14,534
units
|
Buy Now |
![]() |
Heilind Electronics |
520
units
|
Buy Now |
![]() |
Rapid Electronics |
265
units
|
Buy Now |
![]() |
Interstate Connecting Components |
173
units
|
Buy Now |
![]() |
Onlinecomponents.com |
30
units
|
Buy Now |
![]() |
Electro Sonic |
30
units
|
Buy Now |
![]() |
RS Americas |
28
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
2
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | TO-220 Packages |
External Length | 19mm |
External Width | 9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 8.5mm |
Length | 19mm |
Material | Steel |
Packages Cooled | TO-220 |
Type | Heat Sink Clip |
HEAT SINK CLIP SILVER | Rotakorn Electronics |
Aavid Thermalloy 4525 Clip for KM75-1 | Rapid Electronics |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating VDC | - |
10 A 250 V 5 x 20 mm Through Hole Cartridge Fuse Holder | Future Electronics |
FUSE HOLDER, 5 X 20MM, PCB MOUNT | Farnell |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
FUSE HOLDER (5MM) FULLY INSULA | Heilind Electronics |
Fuse Holder FUSE HOLDER (5MM) | Sager |
FUSE HOLDER 5MM INSULATED | Rutronik |
Holder | Carlton-Bates |
Fuse Holder | RS Americas |
FUSE HOLDER (5MM) | Mouser Electronics |
Kit Contents | 4.5mm 7mm Slot PH1 PH2 PH3 Phillips PZ1 PZ2 PZ3 Pozidrive TX15 TX20 Torx Bits |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 100mm |
2 POLE FUSEBLOCK FOR KAA/KAW | Ralphs Industrial Electronic Supplies |
Buss Fuseblock |Eaton Bussmann 4525 | Newark Electronics |
4525 | Mouser Electronics |
Accessory | RS Americas |
Where can I find additional details, specifications and documents for a 4525?
Additional datasheets, footprints and schematics for 4525 are listed on our Part Details page. You can also find images and similar parts to 4525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4525 fall under?
The 4525 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4525 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4525 you can contact the distributor directly for product support, shipping queries etc.
Is the 4525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4525 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Heilind Electronics have stock available or on a lead time for 4525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4525 often in real-time on the comparison pages.
What if I can't find stock of 4525?
You can fill out our help required form which you can use to request a quote for 4525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.