452375-000 Interconnect Devices by TE Connectivity

S01-05-R-CS681

Status: Active
Series: -
RoHS: Unknown
Aliases: 452375-000
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pre-Installed Lead No
Expanded Inside Diameter (Min) .275in, 7mm
Recovered Inside Diameter (Max) .3in, 7.6mm
Operating Temperature (Max) 150°C
Resistance Properties Immersion Protection
Wire Temperature (Max) 150°C

Compatible Parts


Alternative Descriptions

Splice Terminal Solder Sleeve 7.60mm x 19.1mm Transparent Blue | Avnet America
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 452375-000?

Additional datasheets, footprints and schematics for 452375-000 are listed on our Part Details page. You can also find images and similar parts to 452375-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 452375-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 452375-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 452375-000 fall under?

The 452375-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 452375-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 452375-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 452375-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 452375-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 452375-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 452375-000 often in real-time on the comparison pages.

What if I can't find stock of 452375-000?

You can fill out our help required form which you can use to request a quote for 452375-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay