Status: | Unknown |
---|---|
Series: | Micrograbber Series |
RoHS: | Unknown |
IC Case Styles | - |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | Micrograbber Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Tip Style | Hook |
Connector Type | Spring Probe |
Current Rating | 3A |
Overall Length | 43.93mm |
Test Clip, 43.93Mm, 150Vdc, 3A, Blk | Newark Electronics |
TEST CLIP, 43.93MM, 150VDC, 3A, BLK | element14 |
Clip Test Beryllium Copper 0.50 | Pomona Electronics 4521-0 | RS Americas |
Connector Type A | D Sub 25 Position Plug |
---|---|
Connector Type B | Centronics 36 Position Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Putty |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4521-0?
Additional datasheets, footprints and schematics for 4521-0 are listed on our Part Details page. You can also find images and similar parts to 4521-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4521-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4521-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4521-0 fall under?
The 4521-0 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 4521-0 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4521-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4521-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4521-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 4521-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4521-0 often in real-time on the comparison pages.
What if I can't find stock of 4521-0?
You can fill out our help required form which you can use to request a quote for 4521-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.