45207 Hand & Workholding Tools by Greenlee

TOOLS, CABLE CUTTERS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$503.87


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$503.87
-
Buy Now
Logo for RS Americas RS Americas US$889.44
-
Buy Now
Logo for element14 element14 US$882.91
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Overall Length 279mm
Cutting Capacity Max 51mm
For Use With Copper, Aluminium & Communication Cable
Handle Colour Green
RoHS Compliant NA

Alternative Descriptions

Tools, Cable Cutters | Newark Electronics
Cutter, Cable-Ratchet | Greenlee 45207 | RS Americas


45207 Tools & Production Supplies by Bondhus Corporation

1/8" Hex T-Handle 6" Length Tagged & Barcoded

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 45207?

Additional datasheets, footprints and schematics for 45207 are listed on our Part Details page. You can also find images and similar parts to 45207 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 45207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45207 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 45207 fall under?

The 45207 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.

Can I view similar or alternative parts?

You can view similar parts to 45207 when available in the Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 45207 you can contact the distributor directly for product support, shipping queries etc.

Is the 45207 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 45207 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 45207.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 45207 often in real-time on the comparison pages.

What if I can't find stock of 45207?

You can fill out our help required form which you can use to request a quote for 45207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay