Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 20kHz |
---|---|
Full Scale Range | 0Hz to 10kHz |
Linearity % | 0.015% |
Supply Voltage Range | ± 12V to ± 18V |
Digital IC Case | DIP |
No. of Pins | 9Pins |
Frequency Max | 10kHz |
RoHS Compliant | No |
F/V Converter, 10Khz, 0.008%, 9-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 451L?
Additional datasheets, footprints and schematics for 451L are listed on our Part Details page. You can also find images and similar parts to 451L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 451L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 451L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 451L fall under?
The 451L is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to 451L when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 451L you can contact the distributor directly for product support, shipping queries etc.
Is the 451L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 451L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 451L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 451L often in real-time on the comparison pages.
What if I can't find stock of 451L?
You can fill out our help required form which you can use to request a quote for 451L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.